TE Connectivity Mechanical Connectors 1351601-1

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded Primary Product Material : Copper, Aluminum Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 240 - 500 Compatible Conductor Range (AWGKC) : 500 - 1000 Palm Hole Diameter : 16 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded Primary Product Material : Copper, Aluminum Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 240 - 500 Compatible Conductor Range (AWGKC) : 500 - 1000 Palm Hole Diameter : 16 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1351601-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1351601-1
Mechanical Connectors 1351601-1
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded Primary Product Material : Copper, Aluminum Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 240 - 500 Compatible Conductor Range (AWGKC) : 500 - 1000 Palm Hole Diameter : 16 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded
  • Primary Product Material : Copper, Aluminum

Configuration Features


  • Number of Bolts : 1

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 240 - 500
  • Compatible Conductor Range (AWGKC) : 500 - 1000
  • Palm Hole Diameter : 16

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Lug

Product Availability


  • Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1351601-1
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products