Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded Primary Product Material : Aluminum, Copper
Configuration Features Number of Bolts : 1
Dimensions Bolt Head Size (Across Flats) (MM) : 10 Compatible Conductor Cross-Section Range (MMSQ) : 25 - 50, 25 - 70 Compatible Conductor Range (AWGKC) : 4 - 2/0, 4 - 1/0 Palm Hole Diameter : 6
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Lug
Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Stranded
- Primary Product Material : Aluminum, Copper
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 10
- Compatible Conductor Cross-Section Range (MMSQ) : 25 - 50, 25 - 70
- Compatible Conductor Range (AWGKC) : 4 - 2/0, 4 - 1/0
- Palm Hole Diameter : 6
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Lug
Product Availability
- Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China
Product Type Features
- Installation Technology : Shear Bolt