TE Connectivity Mechanical Connectors 1350532-3

Description
Body Features Blocked : Yes Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Copper, Aluminum Configuration Features Number of Bolts : 1 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 120 - 185 Inside Diameter Range (MM) : 20 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt Stud Size : M12
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Copper, Aluminum Configuration Features Number of Bolts : 1 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 120 - 185 Inside Diameter Range (MM) : 20 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt Stud Size : M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1350532-3 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1350532-3
Mechanical Connectors 1350532-3
Body Features Blocked : Yes Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Copper, Aluminum Configuration Features Number of Bolts : 1 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 120 - 185 Inside Diameter Range (MM) : 20 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Other Conductor Gauge Type : Metric Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Shear Bolt Stud Size : M12

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stranded
  • Primary Product Material : Copper, Aluminum

Configuration Features


  • Number of Bolts : 1
  • Visual Inspection : No

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 120 - 185
  • Inside Diameter Range (MM) : 20
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 61238-1 Class A

Operation/Application


  • Mechanical Connector Product Type : Terminal Lug

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Shear Bolt
  • Stud Size : M12
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1350532-3
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - Between Series - 033-0111-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details