TE Connectivity ™ Connectors,Interconnects 134974

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Positions Loaded: All Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Termination: Solder Contact Finish: Tin
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Positions Loaded: All Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Termination: Solder Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Positions Loaded: All Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Termination: Solder Contact Finish: Tin

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Number of Positions Loaded: All
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Termination: Solder
Contact Finish: Tin

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-134974
Electronic Connector 407-134974
ZD F 4-10 40POS VERT 18MM Product overview: 134974 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-134974 can be used for catalog matching and distributor lookup.

ZD F 4-10 40POS VERT 18MM Product overview: 134974 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-134974 can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - 134974 - ODG (Origin Data Global)
Shenzhen, China
Specialized
134974
Specialized 134974
ZD F 4-10 40POS VERT 18MM

ZD F 4-10 40POS VERT 18MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-134974 134974
Product Name Connectors,Interconnects Electronic Connector Specialized
Termination Solder Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products