TE Connectivity ™ Electronic Connector 134883

Description
ZD F 4-10 40POS VERT 15MM Product overview: 134883 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-134883 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZD F 4-10 40POS VERT 15MM Product overview: 134883 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-134883 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-134883
Electronic Connector 407-134883
ZD F 4-10 40POS VERT 15MM Product overview: 134883 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-134883 can be used for catalog matching and distributor lookup.

ZD F 4-10 40POS VERT 15MM Product overview: 134883 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-134883 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Backplane Connectors Specialized Series: ERMET ZD Package: Tray Product Status: Obsolete Connector Type: Receptacle, Female Sockets Pitch: 0.098" (2.50mm) Mounting Type: Through Hole Termination: Press-Fit

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity Erni
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: ERMET ZD
Package: Tray
Product Status: Obsolete
Connector Type: Receptacle, Female Sockets
Pitch: 0.098" (2.50mm)
Mounting Type: Through Hole
Termination: Press-Fit

Buy Now Datasheet
Specialized - 134883 - ODG (Origin Data Global)
Shenzhen, China
Specialized
134883
Specialized 134883
ZD F 4-10 40POS VERT 15MM

ZD F 4-10 40POS VERT 15MM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-134883 134883
Product Name Electronic Connector Connectors, Interconnects Backplane Connectors Specialized Specialized
Termination Press-Fit Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products