TE Connectivity ™ BNC Connector 134287-1

Description
BNC SER. DUAL CRIMP PLUG
Request a Quote Datasheet
Description
BNC SER. DUAL CRIMP PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 134287-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
134287-1
BNC Connector 134287-1
BNC SER. DUAL CRIMP PLUG

BNC SER. DUAL CRIMP PLUG

Buy Now
RF Connectors / Coaxial Connectors - 134287-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
134287-1
RF Connectors / Coaxial Connectors 134287-1
RF Connectors / Coaxial Connectors BNC SER. DUAL CRIMP PLUG

RF Connectors / Coaxial Connectors BNC SER. DUAL CRIMP PLUG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 134287-1 134287-1
Product Name BNC Connector RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 2469452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
MMCX (M) R/A Connector for RG316 Cable - ET-MMMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type SMB
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details