TE Connectivity ™ RF Connectors / Coaxial Connectors 134012-1

Description
RF Connectors / Coaxial Connectors COAXICON RIGHT ANGLE PLUG
Datasheet
Description
RF Connectors / Coaxial Connectors COAXICON RIGHT ANGLE PLUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 134012-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
134012-1
RF Connectors / Coaxial Connectors 134012-1
RF Connectors / Coaxial Connectors COAXICON RIGHT ANGLE PLUG

RF Connectors / Coaxial Connectors COAXICON RIGHT ANGLE PLUG

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 134012-1
Product Name RF Connectors / Coaxial Connectors
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCS-MCB-R500-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 2469535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 4.000 GHz
View Details