TE Connectivity Board-In Connectors 1339376-1

Description
Body Features Primary Product Color : Natural Wire Stuffer Cap Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Pairs : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Wire Entry Location : Front Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4.5 Contact Layout : Staggered PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 9.9 MM  [.39 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount Pivot Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.74 MM  [.108 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Wire Stuffer Cap Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Pairs : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Wire Entry Location : Front Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4.5 Contact Layout : Staggered PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 9.9 MM  [.39 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount Pivot Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.74 MM  [.108 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 1339376-1 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
1339376-1
Board-In Connectors 1339376-1
Body Features Primary Product Color : Natural Wire Stuffer Cap Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Pairs : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Wire Entry Location : Front Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4.5 Contact Layout : Staggered PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 9.9 MM  [.39 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount Pivot Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.74 MM  [.108 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Wire Stuffer Cap Color : Clear

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Pairs : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle
  • Wire Entry Location : Front

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 4.5
  • Contact Layout : Staggered
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 9.9 MM  [.39 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount Pivot Connector

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.74 MM  [.108 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board - 1041668-1339376-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
1041668-1339376-1
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 1041668-1339376-1
Win Source Part Number: 1041668-1339376-1 Category: Connectors, Interconnects>Rectan gular Connectors - Board In, Direct Wire to Board Series: Pivot II Number of Positions: 4 (2 Pair) Color: Black Features: Single Entry Connector Type: Individual Wires Number of Positions Loaded: All Number of Rows: 1 Contact Finish: Tin Contact Finish Thickness: 150.0µin (3.81µm) Package: Bulk Wire Gauge: 22-26 AWG Cable Termination: IDC Standard Package: 960 Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): 1339374-2; 826467-4; 22-23-5044; 90120-0924; 3-102898-6; 22-43-80401339376-1 .; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1339376-1-SI,2266-1 339376-1,A100181,133 93761 Base Product Number: 1339376

Win Source Part Number: 1041668-1339376-1
Category: Connectors, Interconnects>Rectangular Connectors - Board In, Direct Wire to Board
Series: Pivot II
Number of Positions: 4 (2 Pair)
Color: Black
Features: Single Entry
Connector Type: Individual Wires
Number of Positions Loaded: All
Number of Rows: 1
Contact Finish: Tin
Contact Finish Thickness: 150.0µin (3.81µm)
Package: Bulk
Wire Gauge: 22-26 AWG
Cable Termination: IDC
Standard Package: 960
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): 1339374-2; 826467-4; 22-23-5044; 90120-0924; 3-102898-6; 22-43-80401339376-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1339376-1-SI,2266-1339376-1,A100181,13393761
Base Product Number: 1339376

Buy Now Datasheet
Board In, Direct Wire to Board - A100181-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100181-ND
Board In, Direct Wire to Board A100181-ND
4 (2 Pair) Position Individual Wires Connector Black IDC 22-26 AWG Through Hole, Right Angle

4 (2 Pair) Position Individual Wires Connector Black IDC 22-26 AWG Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
317-1339376-1
Electronic Connector 317-1339376-1
CONN WIRE IDC 4P 22-26AWG PCB RA Product overview: 1339376-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-1339376-1 can be used for catalog matching and distributor lookup.

CONN WIRE IDC 4P 22-26AWG PCB RA Product overview: 1339376-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board In, Direct Wire to Board. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 317-1339376-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, 4Pos, 3.43Mm; Idc Connector Type Amp - Te Connectivity - 11H2592 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, 4Pos, 3.43Mm; Idc Connector Type Amp - Te Connectivity
11H2592
Wire-Board Connector, 4Pos, 3.43Mm; Idc Connector Type Amp - Te Connectivity 11H2592
WIRE-BOARD CONNECTOR, 4POS, 3.43MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.43mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, 4POS, 3.43MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.43mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Assy,2 Pr,sng Entry,pivot Ii Amp - Te Connectivity - 41AJ2404 - Newark, An Avnet Company
Chicago, IL, United States
Assy,2 Pr,sng Entry,pivot Ii Amp - Te Connectivity
41AJ2404
Assy,2 Pr,sng Entry,pivot Ii Amp - Te Connectivity 41AJ2404
ASSY,2 PR,SNG ENTRY,PIVOT II

ASSY,2 PR,SNG ENTRY,PIVOT II

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1339376-1 1041668-1339376-1 A100181-ND 317-1339376-1 11H2592 41AJ2404
Product Name Board-In Connectors Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board Board In, Direct Wire to Board Electronic Connector Wire-Board Connector, 4Pos, 3.43Mm; Idc Connector Type Amp - Te Connectivity Assy,2 Pr,sng Entry,pivot Ii Amp - Te Connectivity
Category Wire to Board Connector
Termination Through Hole - Solder IDC
Voltage Rating 250 volts
Current Rating 4.5 amps
Contact Pitch 9.91 mm (0.3900 inch)
Unlock Full Specs
to access all available technical data