TE Connectivity Board-In Connectors 1339375-1

Description
Body Features Primary Product Color : Natural Wire Stuffer Cap Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Pairs : 4 Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Wire Entry Location : Front or Back Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4.5 Contact Layout : Staggered PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount Pivot Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.74 MM  [.108 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Wire Stuffer Cap Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Pairs : 4 Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Wire Entry Location : Front or Back Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4.5 Contact Layout : Staggered PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount Pivot Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.74 MM  [.108 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 1339375-1 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
1339375-1
Board-In Connectors 1339375-1
Body Features Primary Product Color : Natural Wire Stuffer Cap Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Pairs : 4 Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Wire Entry Location : Front or Back Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4.5 Contact Layout : Staggered PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount Pivot Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.74 MM  [.108 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Wire Stuffer Cap Color : Clear

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Pairs : 4
  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle
  • Wire Entry Location : Front or Back

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 4.5
  • Contact Layout : Staggered
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount Pivot Connector

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.74 MM  [.108 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - 1339375-1-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
1339375-1-ND
Board In, Direct Wire to Board 1339375-1-ND
8 (4 Pair) Position Individual Wires Connector Black IDC 22-26 AWG Through Hole, Right Angle

8 (4 Pair) Position Individual Wires Connector Black IDC 22-26 AWG Through Hole, Right Angle

Buy Now Datasheet
Assy,4 Pr,dbl Entry,pivot Ii Rohs Compliant Amp - Te Connectivity - 11H2590 - Newark, An Avnet Company
Chicago, IL, United States
Assy,4 Pr,dbl Entry,pivot Ii Rohs Compliant Amp - Te Connectivity
11H2590
Assy,4 Pr,dbl Entry,pivot Ii Rohs Compliant Amp - Te Connectivity 11H2590
ASSY,4 PR,DBL ENTRY,PIVOT II ROHS COMPLIANT: YES

ASSY,4 PR,DBL ENTRY,PIVOT II ROHS COMPLIANT: YES

Supplier's Site
Assy,4 Pr,dbl Entry,pivot Ii Amp - Te Connectivity - 87AJ9319 - Newark, An Avnet Company
Chicago, IL, United States
Assy,4 Pr,dbl Entry,pivot Ii Amp - Te Connectivity
87AJ9319
Assy,4 Pr,dbl Entry,pivot Ii Amp - Te Connectivity 87AJ9319
ASSY,4 PR,DBL ENTRY,PIVOT II

ASSY,4 PR,DBL ENTRY,PIVOT II

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 1339375-1 1339375-1-ND 11H2590
Product Name Board-In Connectors Board In, Direct Wire to Board Assy,4 Pr,dbl Entry,pivot Ii Rohs Compliant Amp - Te Connectivity
Category Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 250 volts
Current Rating 4.5 amps
Unlock Full Specs
to access all available technical data