TE Connectivity Board-In Connectors 1339374-2

Description
Body Features Primary Product Color : Natural Wire Stuffer Cap Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Pairs : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Wire Entry Location : Front or Back Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4.5 Contact Layout : Staggered PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 9.9 MM  [.39 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount Pivot Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.74 MM  [.108 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Wire Stuffer Cap Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Pairs : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Wire Entry Location : Front or Back Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4.5 Contact Layout : Staggered PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 9.9 MM  [.39 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount Pivot Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.74 MM  [.108 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 1339374-2 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
1339374-2
Board-In Connectors 1339374-2
Body Features Primary Product Color : Natural Wire Stuffer Cap Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Pairs : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Wire Entry Location : Front or Back Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4.5 Contact Layout : Staggered PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 9.9 MM  [.39 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount Pivot Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.74 MM  [.108 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Wire Stuffer Cap Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Pairs : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle
  • Wire Entry Location : Front or Back

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 4.5
  • Contact Layout : Staggered
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 9.9 MM  [.39 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount Pivot Connector

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.74 MM  [.108 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - A100179-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A100179-ND
Board In, Direct Wire to Board A100179-ND
4 (2 Pair) Position Individual Wires Connector Black IDC 22-26 AWG Through Hole, Right Angle

4 (2 Pair) Position Individual Wires Connector Black IDC 22-26 AWG Through Hole, Right Angle

Buy Now Datasheet
Assy,2 Pr,dbl Entry,pivot Ii Amp - Te Connectivity - 35AC8045 - Newark, An Avnet Company
Chicago, IL, United States
Assy,2 Pr,dbl Entry,pivot Ii Amp - Te Connectivity
35AC8045
Assy,2 Pr,dbl Entry,pivot Ii Amp - Te Connectivity 35AC8045
ASSY,2 PR,DBL ENTRY,PIVOT II

ASSY,2 PR,DBL ENTRY,PIVOT II

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 1339374-2 A100179-ND 35AC8045
Product Name Board-In Connectors Board In, Direct Wire to Board Assy,2 Pr,dbl Entry,pivot Ii Amp - Te Connectivity
Category Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 250 volts
Current Rating 4.5 amps
Contact Pitch 9.91 mm (0.3900 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102322-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Connectors - 103638-4 - 813583-103638-4 - Win Source Electronics
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
View Details
4 suppliers
Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26394-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details