TE Connectivity Board-In Connectors 1339374-1

Description
Body Features Primary Product Color : Natural Wire Stuffer Cap Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Pairs : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Wire Entry Location : Front or Back Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4.5 Contact Layout : Staggered PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount Pivot Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.74 MM  [.108 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Wire Stuffer Cap Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Pairs : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Wire Entry Location : Front or Back Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4.5 Contact Layout : Staggered PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount Pivot Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.74 MM  [.108 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 1339374-1 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
1339374-1
Board-In Connectors 1339374-1
Body Features Primary Product Color : Natural Wire Stuffer Cap Color : Clear Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Pairs : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Wire Entry Location : Front or Back Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4.5 Contact Layout : Staggered PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount Pivot Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.74 MM  [.108 INCH ] Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Wire Stuffer Cap Color : Clear

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Pairs : 2
  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle
  • Wire Entry Location : Front or Back

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 4.5
  • Contact Layout : Staggered
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount Pivot Connector

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : 1.3 MM  [.051 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.74 MM  [.108 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - 1339374-1-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
1339374-1-ND
Board In, Direct Wire to Board 1339374-1-ND
4 (2 Pair) Position Individual Wires Connector Black IDC 22-26 AWG Through Hole, Right Angle

4 (2 Pair) Position Individual Wires Connector Black IDC 22-26 AWG Through Hole, Right Angle

Buy Now Datasheet
Wire-Board Connector, 4 Position, 3.43Mm; Idc Connector Type Amp - Te Connectivity - 11H2588 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, 4 Position, 3.43Mm; Idc Connector Type Amp - Te Connectivity
11H2588
Wire-Board Connector, 4 Position, 3.43Mm; Idc Connector Type Amp - Te Connectivity 11H2588
WIRE-BOARD CONNECTOR, 4 POSITION, 3.43MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.43mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Colour:Clear RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, 4 POSITION, 3.43MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:3.43mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 1339374-1 1339374-1-ND 11H2588
Product Name Board-In Connectors Board In, Direct Wire to Board Wire-Board Connector, 4 Position, 3.43Mm; Idc Connector Type Amp - Te Connectivity
Category Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 250 volts
Current Rating 4.5 amps
Unlock Full Specs
to access all available technical data