TE Connectivity RF Cable Assemblies 1337810-3

Description
Body Features Body Plating Material : Stainless Steel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Type : SMA Coax Cable Type : RG 316/U Connector Type (End A) : SMA Plug Connector Type (End B) : SMA Plug Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Plating Material : Stainless Steel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Type : SMA Coax Cable Type : RG 316/U Connector Type (End A) : SMA Plug Connector Type (End B) : SMA Plug Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337810-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337810-3
RF Cable Assemblies 1337810-3
Body Features Body Plating Material : Stainless Steel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Type : SMA Coax Cable Type : RG 316/U Connector Type (End A) : SMA Plug Connector Type (End B) : SMA Plug Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [85 - 329 DEGF ]

Body Features


  • Body Plating Material : Stainless Steel
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly Type : SMA
  • Coax Cable Type : RG 316/U
  • Connector Type (End A) : SMA Plug
  • Connector Type (End B) : SMA Plug

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [85 - 329 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1337810-3
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products