TE Connectivity RF Cable Assemblies 1337778-4

Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Electrical Characteristics Impedance (OHM) : 75 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Type : BNC Coax Cable Type : RG 59B/U Connector Type (End A) : BNC Plug Connector Type (End B) : BNC Plug Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Electrical Characteristics Impedance (OHM) : 75 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Type : BNC Coax Cable Type : RG 59B/U Connector Type (End A) : BNC Plug Connector Type (End B) : BNC Plug Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337778-4 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337778-4
RF Cable Assemblies 1337778-4
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Electrical Characteristics Impedance (OHM) : 75 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Type : BNC Coax Cable Type : RG 59B/U Connector Type (End A) : BNC Plug Connector Type (End B) : BNC Plug Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [85 - 329 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating : Gold

Electrical Characteristics


  • Impedance (OHM) : 75

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly Type : BNC
  • Coax Cable Type : RG 59B/U
  • Connector Type (End A) : BNC Plug
  • Connector Type (End B) : BNC Plug

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [85 - 329 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1337778-4
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 057765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers