TE Connectivity Earth Strap, Ins, 8.29Mm, 0.2M; Connector To Connector Amp Te Connectivity 1337712-3

Description
EARTH STRAP, INS, 8.29MM, 0.2M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; RoHS Compliant: Yes
Description
EARTH STRAP, INS, 8.29MM, 0.2M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, Ins, 8.29Mm, 0.2M; Connector To Connector Amp Te Connectivity - 19J3049 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, Ins, 8.29Mm, 0.2M; Connector To Connector Amp Te Connectivity
19J3049
Earth Strap, Ins, 8.29Mm, 0.2M; Connector To Connector Amp Te Connectivity 19J3049
EARTH STRAP, INS, 8.29MM, 0.2M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; RoHS Compliant: Yes

EARTH STRAP, INS, 8.29MM, 0.2M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3049
Product Name Earth Strap, Ins, 8.29Mm, 0.2M; Connector To Connector Amp Te Connectivity
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6429A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; 10-32 right angle plug,Coaxial,Teflon™ jacket (RG196A/U),white,general purpose
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details