TE Connectivity Earth Strap, Ins, 7.54Mm, 0.2M; Connector To Connector Amp Te Connectivity 1337711-3

Description
EARTH STRAP, INS, 7.54MM, 0.2M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, INS, 7.54MM, 0.2M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, Ins, 7.54Mm, 0.2M; Connector To Connector Amp Te Connectivity - 19J3046 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, Ins, 7.54Mm, 0.2M; Connector To Connector Amp Te Connectivity
19J3046
Earth Strap, Ins, 7.54Mm, 0.2M; Connector To Connector Amp Te Connectivity 19J3046
EARTH STRAP, INS, 7.54MM, 0.2M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly RoHS Compliant: Yes

EARTH STRAP, INS, 7.54MM, 0.2M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3046
Product Name Earth Strap, Ins, 7.54Mm, 0.2M; Connector To Connector Amp Te Connectivity
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Twisted Pair Cable - 020587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details