TE Connectivity Earth Strap, Ins, 7.54Mm, 0.15M; Connector To Connector Amp Te Connectivity 1337711-2

Description
EARTH STRAP, INS, 7.54MM, 0.15M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Plating:Tin; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, INS, 7.54MM, 0.15M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Plating:Tin; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, Ins, 7.54Mm, 0.15M; Connector To Connector Amp Te Connectivity - 19J3045 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, Ins, 7.54Mm, 0.15M; Connector To Connector Amp Te Connectivity
19J3045
Earth Strap, Ins, 7.54Mm, 0.15M; Connector To Connector Amp Te Connectivity 19J3045
EARTH STRAP, INS, 7.54MM, 0.15M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Plating:Tin; Cable Assembly RoHS Compliant: Yes

EARTH STRAP, INS, 7.54MM, 0.15M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Plating:Tin; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3045
Product Name Earth Strap, Ins, 7.54Mm, 0.15M; Connector To Connector Amp Te Connectivity
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details