TE Connectivity Earth Strap, Ins, 7.54Mm, 0.1M; Connector To Connector Amp Te Connectivity 1337711-1

Description
EARTH STRAP, INS, 7.54MM, 0.1M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, INS, 7.54MM, 0.1M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, Ins, 7.54Mm, 0.1M; Connector To Connector Amp Te Connectivity - 19J3044 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, Ins, 7.54Mm, 0.1M; Connector To Connector Amp Te Connectivity
19J3044
Earth Strap, Ins, 7.54Mm, 0.1M; Connector To Connector Amp Te Connectivity 19J3044
EARTH STRAP, INS, 7.54MM, 0.1M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly RoHS Compliant: Yes

EARTH STRAP, INS, 7.54MM, 0.1M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3044
Product Name Earth Strap, Ins, 7.54Mm, 0.1M; Connector To Connector Amp Te Connectivity
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz., 6.56 ft. (2 m) - CBN-2M-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details