TE Connectivity Earth Strap, Ins, 2.26Mm, 0.2M; Connector To Connector Amp Te Connectivity 1337710-3

Description
EARTH STRAP, INS, 2.26MM, 0.2M; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, INS, 2.26MM, 0.2M; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, Ins, 2.26Mm, 0.2M; Connector To Connector Amp Te Connectivity - 19J3043 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, Ins, 2.26Mm, 0.2M; Connector To Connector Amp Te Connectivity
19J3043
Earth Strap, Ins, 2.26Mm, 0.2M; Connector To Connector Amp Te Connectivity 19J3043
EARTH STRAP, INS, 2.26MM, 0.2M; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; RoHS Compliant: Yes

EARTH STRAP, INS, 2.26MM, 0.2M; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3043
Product Name Earth Strap, Ins, 2.26Mm, 0.2M; Connector To Connector Amp Te Connectivity
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details