TE Connectivity Earth Strap, Ins, 1.13Mm, 0.2M; Connector To Connector Amp Te Connectivity 1337709-3

Description
EARTH STRAP, INS, 1.13MM, 0.2M; Connector to Connector:M3.5 Lug to M3.5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps;RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, INS, 1.13MM, 0.2M; Connector to Connector:M3.5 Lug to M3.5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, Ins, 1.13Mm, 0.2M; Connector To Connector Amp Te Connectivity - 19J3040 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, Ins, 1.13Mm, 0.2M; Connector To Connector Amp Te Connectivity
19J3040
Earth Strap, Ins, 1.13Mm, 0.2M; Connector To Connector Amp Te Connectivity 19J3040
EARTH STRAP, INS, 1.13MM, 0.2M; Connector to Connector:M3.5 Lug to M3.5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps;RoHS Compliant: Yes

EARTH STRAP, INS, 1.13MM, 0.2M; Connector to Connector:M3.5 Lug to M3.5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3040
Product Name Earth Strap, Ins, 1.13Mm, 0.2M; Connector To Connector Amp Te Connectivity
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details