TE Connectivity Earth Strap, Ins, 0.5Mm, 0.15M; Connector To Connector Amp Te Connectivity 1337708-2

Description
EARTH STRAP, INS, 0.5MM, 0.15M; Connector to Connector:M3 Lug to M3 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; CableRoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, INS, 0.5MM, 0.15M; Connector to Connector:M3 Lug to M3 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, Ins, 0.5Mm, 0.15M; Connector To Connector Amp Te Connectivity - 19J3037 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, Ins, 0.5Mm, 0.15M; Connector To Connector Amp Te Connectivity
19J3037
Earth Strap, Ins, 0.5Mm, 0.15M; Connector To Connector Amp Te Connectivity 19J3037
EARTH STRAP, INS, 0.5MM, 0.15M; Connector to Connector:M3 Lug to M3 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; CableRoHS Compliant: Yes

EARTH STRAP, INS, 0.5MM, 0.15M; Connector to Connector:M3 Lug to M3 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3037
Product Name Earth Strap, Ins, 0.5Mm, 0.15M; Connector To Connector Amp Te Connectivity
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers