TE Connectivity Earth Strap, Ins, 0.5Mm, 0.1M; Connector To Connector Amp Te Connectivity 1337708-1

Description
EARTH STRAP, INS, 0.5MM, 0.1M; Connector to Connector:M3 Lug to M3 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; Cable RoHS Compliant: Yes
Description
EARTH STRAP, INS, 0.5MM, 0.1M; Connector to Connector:M3 Lug to M3 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; Cable RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, Ins, 0.5Mm, 0.1M; Connector To Connector Amp Te Connectivity - 19J3036 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, Ins, 0.5Mm, 0.1M; Connector To Connector Amp Te Connectivity
19J3036
Earth Strap, Ins, 0.5Mm, 0.1M; Connector To Connector Amp Te Connectivity 19J3036
EARTH STRAP, INS, 0.5MM, 0.1M; Connector to Connector:M3 Lug to M3 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; Cable RoHS Compliant: Yes

EARTH STRAP, INS, 0.5MM, 0.1M; Connector to Connector:M3 Lug to M3 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:Black; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3036
Product Name Earth Strap, Ins, 0.5Mm, 0.1M; Connector To Connector Amp Te Connectivity
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM1-40-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details