TE Connectivity Earth Strap, 25Mm, 500Mm; Connector To Connector Amp Te Connectivity 1337707-3

Description
EARTH STRAP, 25MM, 500MM; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Colour:-; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; Cable RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, 25MM, 500MM; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Colour:-; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, 25Mm, 500Mm; Connector To Connector Amp Te Connectivity - 19J3035 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, 25Mm, 500Mm; Connector To Connector Amp Te Connectivity
19J3035
Earth Strap, 25Mm, 500Mm; Connector To Connector Amp Te Connectivity 19J3035
EARTH STRAP, 25MM, 500MM; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Colour:-; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; Cable RoHS Compliant: Yes

EARTH STRAP, 25MM, 500MM; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Colour:-; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3035
Product Name Earth Strap, 25Mm, 500Mm; Connector To Connector Amp Te Connectivity
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NZ600 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details