TE Connectivity Specialized Cable Assemblies 1337707-1

Description
"Cable Ring Terminal to Ring Terminal Line 0.83' (0.25m) 10.00"""
Request a Quote Datasheet
Description
"Cable Ring Terminal to Ring Terminal Line 0.83' (0.25m) 10.00"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Cable Assemblies - 1337707-1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
1337707-1-ND
Specialized Cable Assemblies 1337707-1-ND
"Cable Ring Terminal to Ring Terminal Line 0.83' (0.25m) 10.00"""

"Cable Ring Terminal to Ring Terminal Line 0.83' (0.25m) 10.00"""

Buy Now Datasheet
Earth Strap, 25Mm, 0.25M; Connector To Connector Amp Te Connectivity - 25M0481 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, 25Mm, 0.25M; Connector To Connector Amp Te Connectivity
25M0481
Earth Strap, 25Mm, 0.25M; Connector To Connector Amp Te Connectivity 25M0481
EARTH STRAP, 25MM, 0.25M; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:-; Approval Bodies:CSA, UL; Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

EARTH STRAP, 25MM, 0.25M; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Colour:-; Product Range:-; Approval Bodies:CSA, UL; Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1337707-1-ND 25M0481
Product Name Specialized Cable Assemblies Earth Strap, 25Mm, 0.25M; Connector To Connector Amp Te Connectivity
Standards / Certifications RoHS RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 18.0 GHz, 4.92 ft. (1.5m) - CBL-1.5M-NMNM+ - Mini-Circuits
Specs
Cable Length 4.92 ft (15 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details