TE Connectivity Earth Strap, 15Mm, 0.4M; Connector To Connector Amp Te Connectivity 1337706-3

Description
EARTH STRAP, 15MM, 0.4M; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:15.75"; Cable Length - Metric:400mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes
Description
EARTH STRAP, 15MM, 0.4M; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:15.75"; Cable Length - Metric:400mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, 15Mm, 0.4M; Connector To Connector Amp Te Connectivity - 19J3033 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, 15Mm, 0.4M; Connector To Connector Amp Te Connectivity
19J3033
Earth Strap, 15Mm, 0.4M; Connector To Connector Amp Te Connectivity 19J3033
EARTH STRAP, 15MM, 0.4M; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:15.75"; Cable Length - Metric:400mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

EARTH STRAP, 15MM, 0.4M; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:15.75"; Cable Length - Metric:400mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3033
Product Name Earth Strap, 15Mm, 0.4M; Connector To Connector Amp Te Connectivity
Cable Length 1.31 ft (4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details