TE Connectivity Earth Strap, M6 Lug, 6Awg, 0.25M; Connector Type A Amp Te Connectivity 1337706-2

Description
EARTH STRAP, M6 LUG, 6AWG, 0.25M; Connector Type A:M6 Lug; Connector Type B:M6 Lug; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, M6 LUG, 6AWG, 0.25M; Connector Type A:M6 Lug; Connector Type B:M6 Lug; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, M6 Lug, 6Awg, 0.25M; Connector Type A Amp Te Connectivity - 19J3032 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, M6 Lug, 6Awg, 0.25M; Connector Type A Amp Te Connectivity
19J3032
Earth Strap, M6 Lug, 6Awg, 0.25M; Connector Type A Amp Te Connectivity 19J3032
EARTH STRAP, M6 LUG, 6AWG, 0.25M; Connector Type A:M6 Lug; Connector Type B:M6 Lug; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

EARTH STRAP, M6 LUG, 6AWG, 0.25M; Connector Type A:M6 Lug; Connector Type B:M6 Lug; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3032
Product Name Earth Strap, M6 Lug, 6Awg, 0.25M; Connector Type A Amp Te Connectivity
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details