TE Connectivity Earth Strap, 15Mm, 0.15M; Connector To Connector Amp Te Connectivity 1337706-1

Description
EARTH STRAP, 15MM, 0.15M; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, 15MM, 0.15M; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, 15Mm, 0.15M; Connector To Connector Amp Te Connectivity - 19J3031 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, 15Mm, 0.15M; Connector To Connector Amp Te Connectivity
19J3031
Earth Strap, 15Mm, 0.15M; Connector To Connector Amp Te Connectivity 19J3031
EARTH STRAP, 15MM, 0.15M; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

EARTH STRAP, 15MM, 0.15M; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3031
Product Name Earth Strap, 15Mm, 0.15M; Connector To Connector Amp Te Connectivity
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 107613-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details