TE Connectivity Earth Strap, M5 Lug, 100Mm; Connector Type A Amp Te Connectivity 1337671-1

Description
EARTH STRAP, M5 LUG, 100MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, M5 LUG, 100MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, M5 Lug, 100Mm; Connector Type A Amp Te Connectivity - 19J3028 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, M5 Lug, 100Mm; Connector Type A Amp Te Connectivity
19J3028
Earth Strap, M5 Lug, 100Mm; Connector Type A Amp Te Connectivity 19J3028
EARTH STRAP, M5 LUG, 100MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

EARTH STRAP, M5 LUG, 100MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3028
Product Name Earth Strap, M5 Lug, 100Mm; Connector Type A Amp Te Connectivity
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to Banana Plugs - 1223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6003A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details