TE Connectivity Earth Strap, 8.29Mm, 0.1M; Connector To Connector Amp Te Connectivity 1337670-1

Description
EARTH STRAP, 8.29MM, 0.1M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, 8.29MM, 0.1M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, 8.29Mm, 0.1M; Connector To Connector Amp Te Connectivity - 19J3025 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, 8.29Mm, 0.1M; Connector To Connector Amp Te Connectivity
19J3025
Earth Strap, 8.29Mm, 0.1M; Connector To Connector Amp Te Connectivity 19J3025
EARTH STRAP, 8.29MM, 0.1M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

EARTH STRAP, 8.29MM, 0.1M; Connector to Connector:M5 Lug to M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3025
Product Name Earth Strap, 8.29Mm, 0.1M; Connector To Connector Amp Te Connectivity
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details