TE Connectivity Ground Strap, 200Mm; Connector Type A Amp Te Connectivity 1337669-3

Description
GROUND STRAP, 200MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROUND STRAP, 200MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Strap, 200Mm; Connector Type A Amp Te Connectivity - 19J3024 - Newark, An Avnet Company
Chicago, IL, United States
Ground Strap, 200Mm; Connector Type A Amp Te Connectivity
19J3024
Ground Strap, 200Mm; Connector Type A Amp Te Connectivity 19J3024
GROUND STRAP, 200MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

GROUND STRAP, 200MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3024
Product Name Ground Strap, 200Mm; Connector Type A Amp Te Connectivity
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
Cable Assembly - 6048A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details