TE Connectivity Ground Strap, 150Mm; Connector Type A Amp Te Connectivity 1337669-2

Description
GROUND STRAP, 150MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROUND STRAP, 150MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Strap, 150Mm; Connector Type A Amp Te Connectivity - 19J3023 - Newark, An Avnet Company
Chicago, IL, United States
Ground Strap, 150Mm; Connector Type A Amp Te Connectivity
19J3023
Ground Strap, 150Mm; Connector Type A Amp Te Connectivity 19J3023
GROUND STRAP, 150MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

GROUND STRAP, 150MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3023
Product Name Ground Strap, 150Mm; Connector Type A Amp Te Connectivity
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

XLR Male to Alligator Clips, Test Cable - 5028 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6013A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details