TE Connectivity Ground Strap, M5 To M5, 100Mm; Connector Type A Amp Te Connectivity 1337669-1

Description
GROUND STRAP, M5 TO M5, 100MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:-; Operating Temperature Max:170°C RoHS Compliant: Yes
Datasheet
Description
GROUND STRAP, M5 TO M5, 100MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:-; Operating Temperature Max:170°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Strap, M5 To M5, 100Mm; Connector Type A Amp Te Connectivity - 19J3022 - Newark, An Avnet Company
Chicago, IL, United States
Ground Strap, M5 To M5, 100Mm; Connector Type A Amp Te Connectivity
19J3022
Ground Strap, M5 To M5, 100Mm; Connector Type A Amp Te Connectivity 19J3022
GROUND STRAP, M5 TO M5, 100MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:-; Operating Temperature Max:170°C RoHS Compliant: Yes

GROUND STRAP, M5 TO M5, 100MM; Connector Type A:M5 Lug; Connector Type B:M5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:-; Operating Temperature Max:170°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3022
Product Name Ground Strap, M5 To M5, 100Mm; Connector Type A Amp Te Connectivity
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR600U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details