TE Connectivity Earth Strap, 2.26Mm, 0.2M; Connector To Connector Amp Te Connectivity 1337668-3

Description
EARTH STRAP, 2.26MM, 0.2M; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; Cable RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, 2.26MM, 0.2M; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, 2.26Mm, 0.2M; Connector To Connector Amp Te Connectivity - 19J3021 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, 2.26Mm, 0.2M; Connector To Connector Amp Te Connectivity
19J3021
Earth Strap, 2.26Mm, 0.2M; Connector To Connector Amp Te Connectivity 19J3021
EARTH STRAP, 2.26MM, 0.2M; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; Cable RoHS Compliant: Yes

EARTH STRAP, 2.26MM, 0.2M; Connector to Connector:M8 Lug to M8 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:-; Body Plating:Tin; Cable Assembly Type:Earth Bonding Straps; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J3021
Product Name Earth Strap, 2.26Mm, 0.2M; Connector To Connector Amp Te Connectivity
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details
Bantam Plug to 3 Miniature Alligator Clips, Test Cable - 2628M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details