TE Connectivity Earth Strap, 1.13Mm, 0.15M; Connector To Connector Amp Te Connectivity 1337667-2

Description
EARTH STRAP, 1.13MM, 0.15M; Connector to Connector:M3.5 Lug to M3.5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; Approval Bodies:CSA, UL; Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, 1.13MM, 0.15M; Connector to Connector:M3.5 Lug to M3.5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; Approval Bodies:CSA, UL; Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, 1.13Mm, 0.15M; Connector To Connector Amp Te Connectivity - 25M0479 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, 1.13Mm, 0.15M; Connector To Connector Amp Te Connectivity
25M0479
Earth Strap, 1.13Mm, 0.15M; Connector To Connector Amp Te Connectivity 25M0479
EARTH STRAP, 1.13MM, 0.15M; Connector to Connector:M3.5 Lug to M3.5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; Approval Bodies:CSA, UL; Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

EARTH STRAP, 1.13MM, 0.15M; Connector to Connector:M3.5 Lug to M3.5 Lug; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; Approval Bodies:CSA, UL; Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M0479
Product Name Earth Strap, 1.13Mm, 0.15M; Connector To Connector Amp Te Connectivity
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz., 10.0 ft. (3m) - CBN-10FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details