TE Connectivity Earth Strap, 1.13Mm, 0.1M; Connector To Connector Amp Te Connectivity 1337667-1

Description
EARTH STRAP, 1.13MM, 0.1M; Connector to Connector:M3.5 Lug to M3.5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, UL; Body Plating:Tin;RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, 1.13MM, 0.1M; Connector to Connector:M3.5 Lug to M3.5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, UL; Body Plating:Tin;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, 1.13Mm, 0.1M; Connector To Connector Amp Te Connectivity - 25M0478 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, 1.13Mm, 0.1M; Connector To Connector Amp Te Connectivity
25M0478
Earth Strap, 1.13Mm, 0.1M; Connector To Connector Amp Te Connectivity 25M0478
EARTH STRAP, 1.13MM, 0.1M; Connector to Connector:M3.5 Lug to M3.5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, UL; Body Plating:Tin;RoHS Compliant: Yes

EARTH STRAP, 1.13MM, 0.1M; Connector to Connector:M3.5 Lug to M3.5 Lug; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, UL; Body Plating:Tin;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M0478
Product Name Earth Strap, 1.13Mm, 0.1M; Connector To Connector Amp Te Connectivity
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details