TE Connectivity Earth Strap, 0.5Mm, 0.2M; Connector To Connector Amp Te Connectivity 1337666-3

Description
EARTH STRAP, 0.5MM, 0.2M; Connector to Connector:M3 Lug to M3 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:-; Approval Bodies:CSA, UL; Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes
Datasheet
Description
EARTH STRAP, 0.5MM, 0.2M; Connector to Connector:M3 Lug to M3 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:-; Approval Bodies:CSA, UL; Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Strap, 0.5Mm, 0.2M; Connector To Connector Amp Te Connectivity - 25M0477 - Newark, An Avnet Company
Chicago, IL, United States
Earth Strap, 0.5Mm, 0.2M; Connector To Connector Amp Te Connectivity
25M0477
Earth Strap, 0.5Mm, 0.2M; Connector To Connector Amp Te Connectivity 25M0477
EARTH STRAP, 0.5MM, 0.2M; Connector to Connector:M3 Lug to M3 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:-; Approval Bodies:CSA, UL; Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

EARTH STRAP, 0.5MM, 0.2M; Connector to Connector:M3 Lug to M3 Lug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:-; Approval Bodies:CSA, UL; Body Plating:Tin; Cable Assembly Type:Earth RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M0477
Product Name Earth Strap, 0.5Mm, 0.2M; Connector To Connector Amp Te Connectivity
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details