TE Connectivity
Quick Disconnects
1337265-1
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.02 - 2.54 MM [.04 - .1 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Other Line : AMP POSITIVE LOCK
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.02 - 2.54 MM [.04 - .1 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Other Line : AMP POSITIVE LOCK
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 1.02 - 2.54 MM [.04 - .1 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Other Line : AMP POSITIVE LOCK
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Gold
Dimensions
- Compatible Insulation Diameter Range : 1.02 - 2.54 MM [.04 - .1 INCH ]
- Wire Size (MMSQ) : .32 - .82
- Wire Size (AWG) : 22 - 18
Mechanical Attachment
- Wire Insulation Support : With
Other
Packaging Features
- Packaging Method : Loose Piece/Carton
- Packaging Quantity : 500
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1337265-1 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Gold
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 18 AWG
View Details
4 suppliers