TE Connectivity Data Bus Couplers 133409-000

Description
Configuration Features Connector Location : Face Number of Stubs : 2 Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Threaded Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connector Location : Face Number of Stubs : 2 Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Threaded Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 133409-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
133409-000
Data Bus Couplers 133409-000
Configuration Features Connector Location : Face Number of Stubs : 2 Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Threaded Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Configuration Features


  • Connector Location : Face
  • Number of Stubs : 2

Product Type Features


  • Coupler Type : Box Coupler
  • Data Bus Connector Style : Threaded

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 133409-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 5-829558-2 - TE Connectivity
Specs
Package Type Jack
Frequency Range 6000.00 MHz
View Details
RF Terminators - 2441520-1 - TE Connectivity
Specs
Impedance 75 ohms
View Details