TE Connectivity Ring Terminals & Spade Terminals 133259-4

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Accepts Insulation Diameter (Max) : 6.5 MM  [.255 INCH ] Accepts Insulation Diameter Range : 5.5 - 6.5 MM  [.216 - .255 INCH ] Barrel Inside Diameter : 5.89 MM  [.232 INCH ] Overall Product Length : 40 MM  [1.575 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 6.6 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Heavy Duty : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Accepts Insulation Diameter (Max) : 6.5 MM  [.255 INCH ] Accepts Insulation Diameter Range : 5.5 - 6.5 MM  [.216 - .255 INCH ] Barrel Inside Diameter : 5.89 MM  [.232 INCH ] Overall Product Length : 40 MM  [1.575 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 6.6 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Heavy Duty : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 133259-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
133259-4
Ring Terminals & Spade Terminals 133259-4
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Accepts Insulation Diameter (Max) : 6.5 MM  [.255 INCH ] Accepts Insulation Diameter Range : 5.5 - 6.5 MM  [.216 - .255 INCH ] Barrel Inside Diameter : 5.89 MM  [.232 INCH ] Overall Product Length : 40 MM  [1.575 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 6.6 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Heavy Duty : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 288 DEGC  [550 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Accepts Insulation Diameter (Max) : 6.5 MM  [.255 INCH ]
  • Accepts Insulation Diameter Range : 5.5 - 6.5 MM  [.216 - .255 INCH ]
  • Barrel Inside Diameter : 5.89 MM  [.232 INCH ]
  • Overall Product Length : 40 MM  [1.575 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 6.6 - 10.5
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Nickel
  • Compatible With Wire Plating Material : Nickel
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : M4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 288 DEGC  [550 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 133259-4
Product Name Ring Terminals & Spade Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details