Body Features Body Material : Stainless Steel Body Plating Material : Gold
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts
Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.35 MM [.25 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 18
Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 4
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Plating Material : Gold
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Vertical
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Contact Configuration : Captivated Contacts
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 6.35 MM [.25 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
- Panel Attachment Style : Rear Mount
- Panel Mount Feature Type : Flange
- RF Connector Coupling Mechanism : Screw
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 18
Other
- Dielectric Material : TFE Fluorocarbon
- Number of Panel Mounting Holes : 4
Packaging Features
- Packaging Method : Package
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : SMA
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]