TE Connectivity ™
RIBBON 110MM X 210 METER
1330-0507-10
Description
RIBBON 110MM X 210 METER
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
RIBBON 110MM X 210 METER
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Label Materials |
|
Product Number
|
1330-0507-10 |
|
Product Name
|
RIBBON 110MM X 210 METER |
Unlock Full Specs
to access all available technical data
Similar Products
Materials of Construction
Polyester
View Details
2 suppliers
Materials of Construction
Plastic / Film; Pressure Sensitive
Features
Permanent
Color
Light Blue
View Details
Features
Permanent
Color
White
Width
1.5 inches (38 mm)
View Details