TE Connectivity RF Connectors 1329664-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 16.61 MM  [.654 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 10 Other Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 58C/U Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 16.61 MM  [.654 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 10 Other Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 58C/U Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1329664-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1329664-1
RF Connectors 1329664-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 16.61 MM  [.654 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 10 Other Dielectric Material : PTFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 58C/U Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 16.61 MM  [.654 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Mount Feature Type : Threads
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 10

Other


  • Dielectric Material : PTFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 58C/U
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1329664-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1329664-1
RF Connectors / Coaxial Connectors 1329664-1
RF Connectors / Coaxial Connectors 2058 5602 62

RF Connectors / Coaxial Connectors 2058 5602 62

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1329664-1 1329664-1
Product Name RF Connectors RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data