TE Connectivity Plug Assembly, Right Angle, Mini Uhf Amp - Te Connectivity 1326887-1

Description
PLUG ASSEMBLY, RIGHT ANGLE, MINI UHF
Datasheet
Description
PLUG ASSEMBLY, RIGHT ANGLE, MINI UHF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Assembly, Right Angle, Mini Uhf Amp - Te Connectivity - 78K6842 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assembly, Right Angle, Mini Uhf Amp - Te Connectivity
78K6842
Plug Assembly, Right Angle, Mini Uhf Amp - Te Connectivity 78K6842
PLUG ASSEMBLY, RIGHT ANGLE, MINI UHF

PLUG ASSEMBLY, RIGHT ANGLE, MINI UHF

Supplier's Site
RF Connectors / Coaxial Connectors - 1326887-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1326887-1
RF Connectors / Coaxial Connectors 1326887-1
RF Connectors / Coaxial Connectors PLUG ASY RA MINI UHF

RF Connectors / Coaxial Connectors PLUG ASY RA MINI UHF

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 78K6842 1326887-1
Product Name Plug Assembly, Right Angle, Mini Uhf Amp - Te Connectivity RF Connectors / Coaxial Connectors
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1937672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
SMC (M) St. Connector for RG316 Cable - ET-SCMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1059648-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details