TE Connectivity Connectors,Interconnects 1326508-6

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Housing Color: Natural
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Housing Color: Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Housing Color: Natural

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Housing Color: Natural

Buy Now Datasheet
Automotive Connectors - 1326508-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1326508-6
Automotive Connectors 1326508-6
PCB JACK, R/A, SNAP LOCK

PCB JACK, R/A, SNAP LOCK

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1326508-6
Product Name Connectors,Interconnects Automotive Connectors
Termination Solder, PCB
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details