TE Connectivity Rectangular Connector Contacts 1326031-3

Description
Blade Contact Tin 18 AWG Crimp
Request a Quote Datasheet
Description
Blade Contact Tin 18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A127898-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A127898-ND
Rectangular Connector Contacts A127898-ND
Blade Contact Tin 18 AWG Crimp

Blade Contact Tin 18 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1363133-1326031-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1363133-1326031-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1363133-1326031-3
Win Source Part Number: 1363133-1326031-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 1326031 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Blade Contact Termination: Crimp Wire Gauge: 18 AWG Contact Finish: Tin Contact Finish Thickness: 31.5µin (0.80µm)

Win Source Part Number: 1363133-1326031-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 1326031
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Blade
Contact Termination: Crimp
Wire Gauge: 18 AWG
Contact Finish: Tin
Contact Finish Thickness: 31.5µin (0.80µm)

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1326031-3
Automotive Electronic Connector 332-1326031-3
Contact PIN Crimp ST Cable Mount 18AWG Reel Automotive Product overview: 1326031-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1326031-3 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 18AWG Reel Automotive Product overview: 1326031-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1326031-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2.8Mm Bld,seal,18Awg Te Connectivity - 97X1342 - Newark, An Avnet Company
Chicago, IL, United States
2.8Mm Bld,seal,18Awg Te Connectivity
97X1342
2.8Mm Bld,seal,18Awg Te Connectivity 97X1342
2.8MM BLD,SEAL,18AWG

2.8MM BLD,SEAL,18AWG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A127898-ND 1363133-1326031-3 332-1326031-3 97X1342
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Electronic Connector 2.8Mm Bld,seal,18Awg Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data