TE Connectivity
Automotive Terminals
1326030-9
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 1.2 - 4.04 MM [.047 - .161 INCH ] Wire Size (MMSQ) : .35 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 22, 20, 18, 19, 21, 17 Wire Size Search (MMSQ) : 1, .8, .4, .6, .5, .35
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2300
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 1.2 - 4.04 MM [.047 - .161 INCH ] Wire Size (MMSQ) : .35 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 22, 20, 18, 19, 21, 17 Wire Size Search (MMSQ) : 1, .8, .4, .6, .5, .35
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2300
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 1.2 - 4.04 MM [.047 - .161 INCH ] Wire Size (MMSQ) : .35 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 22, 20, 18, 19, 21, 17 Wire Size Search (MMSQ) : 1, .8, .4, .6, .5, .35
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2300
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Receptacle
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Accepts Insulation Diameter Range : 1.2 - 4.04 MM [.047 - .161 INCH ]
- Wire Size (MMSQ) : .35 - 1
- Wire Size (AWG) : 22 - 17
- Wire Size Search (AWG) : 22, 20, 18, 19, 21, 17
- Wire Size Search (MMSQ) : 1, .8, .4, .6, .5, .35
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : No
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2300
Product Type Features
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1326030-9 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Aluminum
Length
5.91 inch (150 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details