Contact SKT Crimp ST Cable Mount 12AWG T/R Automotive Product overview: 1326030-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1326030-4 can be used for catalog matching and distributor lookup.
CONN SOCKET 12AWG CRIMP TIN
Socket Contact Tin 12 AWG Crimp Power
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
2.8MM RECP,UNSEAL,10-12AWG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1326030-4 | 17-1326030-4CT-ND | 83K0367 | |
| Product Name | Automotive Electronic Connector | Rectangular Connector Contacts | Connectors,Interconnects | 2.8Mm Recp,unseal,10-12Awg Rohs Compliant Amp - Te Connectivity |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty |