TE Connectivity Automotive Terminals 1326029-8

Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Dimensions Compatible Insulation Diameter Range : 1.2 - 4.04 MM  [.047 - .159 INCH ] Tab Length : 27.75 MM  [1.09 INCH ] Wire Size (MMSQ) : 3.3 Wire Size (AWG) : 12 Wire Size Search (AWG) : 12 Wire Size Search (MMSQ) : 3.3 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Dimensions Compatible Insulation Diameter Range : 1.2 - 4.04 MM  [.047 - .159 INCH ] Tab Length : 27.75 MM  [1.09 INCH ] Wire Size (MMSQ) : 3.3 Wire Size (AWG) : 12 Wire Size Search (AWG) : 12 Wire Size Search (MMSQ) : 3.3 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1326029-8 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1326029-8
Automotive Terminals 1326029-8
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Dimensions Compatible Insulation Diameter Range : 1.2 - 4.04 MM  [.047 - .159 INCH ] Tab Length : 27.75 MM  [1.09 INCH ] Wire Size (MMSQ) : 3.3 Wire Size (AWG) : 12 Wire Size Search (AWG) : 12 Wire Size Search (MMSQ) : 3.3 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp

Body Features


  • Terminal Seal Type : Unsealed

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 4.04 MM  [.047 - .159 INCH ]
  • Tab Length : 27.75 MM  [1.09 INCH ]
  • Wire Size (MMSQ) : 3.3
  • Wire Size (AWG) : 12
  • Wire Size Search (AWG) : 12
  • Wire Size Search (MMSQ) : 3.3

Operation/Application


  • Compatible With Wire Base Material : Copper

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1326029-8
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity - 41AH7740 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 0460-202-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
5 suppliers