TE Connectivity Rectangular Connector Contacts 1326029-2

Description
Blade Contact Tin 18-20 AWG Crimp Power
Request a Quote Datasheet
Description
Blade Contact Tin 18-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A127895CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A127895CT-ND
Rectangular Connector Contacts A127895CT-ND
Blade Contact Tin 18-20 AWG Crimp Power

Blade Contact Tin 18-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A127895TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A127895TR-ND
Rectangular Connector Contacts A127895TR-ND
Blade Contact Tin 18-20 AWG Crimp Power

Blade Contact Tin 18-20 AWG Crimp Power

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1365031-1326029-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1365031-1326029-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1365031-1326029-2
Win Source Part Number: 1365031-1326029-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 32 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Standard Power Timer Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1326029 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Blade Contact Termination: Crimp Wire Gauge: 18-20 AWG Contact Finish: Tin Contact Finish Thickness: 31.5µin (0.80µm)

Win Source Part Number: 1365031-1326029-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 32 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Standard Power Timer
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1326029
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Blade
Contact Termination: Crimp
Wire Gauge: 18-20 AWG
Contact Finish: Tin
Contact Finish Thickness: 31.5µin (0.80µm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1326029-2
Electronic Connector 332-1326029-2
Contact PIN Crimp ST Cable Mount 18-20AWG T/R Product overview: 1326029-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1326029-2 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 18-20AWG T/R Product overview: 1326029-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1326029-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A127895CT-ND 1365031-1326029-2 332-1326029-2
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details