TE Connectivity Rectangular Connector Contacts 1326028-1

Description
Contact
Request a Quote Datasheet
Description
Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 1326028-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
1326028-1-ND
Rectangular Connector Contacts 1326028-1-ND
Contact

Contact

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity - 33M8337 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity
33M8337
Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity 33M8337
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG; Product Range:0.64 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP 0.64 Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG; Product Range:0.64 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:AMP 0.64 Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site
Automotive Connectors 0.64MM FEM CONT AU 18-20 - 785-1326028-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 0.64MM FEM CONT AU 18-20
785-1326028-1
Automotive Connectors 0.64MM FEM CONT AU 18-20 785-1326028-1
Automotive Connectors 0.64MM FEM CONT AU 18-20

Automotive Connectors 0.64MM FEM CONT AU 18-20

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1326028-1-ND 1326028-1 33M8337 785-1326028-1
Product Name Rectangular Connector Contacts Automotive Contact, Socket, Crimp, 18Awg; Product Range Amp - Te Connectivity Automotive Connectors 0.64MM FEM CONT AU 18-20
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Modular Connectors / Ethernet Connectors - 202Y06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers