TE Connectivity Coaxicon R.f N Series Amp - Te Connectivity 132547-1

Description
COAXICON R.F N SERIES
Datasheet
Description
COAXICON R.F N SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxicon R.f N Series Amp - Te Connectivity - 08J4179 - Newark, An Avnet Company
Chicago, IL, United States
Coaxicon R.f N Series Amp - Te Connectivity
08J4179
Coaxicon R.f N Series Amp - Te Connectivity 08J4179
COAXICON R.F N SERIES

COAXICON R.F N SERIES

Supplier's Site
RF Connectors / Coaxial Connectors - 132547-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132547-1
RF Connectors / Coaxial Connectors 132547-1
RF Connectors / Coaxial Connectors COAXICON R.F N SERIES

RF Connectors / Coaxial Connectors COAXICON R.F N SERIES

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 08J4179 132547-1
Product Name Coaxicon R.f N Series Amp - Te Connectivity RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1045496-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 38.000 GHz
View Details
2 suppliers
BNC (F) St. B/H Connector Solder Type N/P JO - ET-BFS-BH-ST-NJO - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 79 Degrees
Voltage Rating 500 volts
View Details
Cable Connectors - NCS-MG-G360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details